RegalRexnord Link-Belt PLB66B151FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB66B151FR

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB66B151FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB66B151FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB66B151FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB66B151FR
Link-Belt PLB66B151FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB66B151FR
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB66B151FR
Product Name Link-Belt PLB66B151FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB2-625-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details