RegalRexnord Link-Belt PLB66160FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB66160FD5

Description
10" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
10" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB66160FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB66160FD5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB66160FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB66160FD5
Link-Belt PLB66160FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB66160FD5
10" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

10" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB66160FD5
Product Name Link-Belt PLB66160FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 10 inch (254 mm)
Rated Speed 850 rpm
Load Rating 345000 lbs (156463 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details