RegalRexnord Link-Belt PLB66143FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB66143FR

Description
8 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
8 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB66143FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB66143FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB66143FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB66143FR
Link-Belt PLB66143FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB66143FR
8 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

8 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB66143FR
Product Name Link-Belt PLB66143FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Rexnord AMEP2108 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMEP2108 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.5 inch (38.1 mm)
View Details