RegalRexnord Link-Belt PL422304 Housings & Seals Bearing Parts & Kits PL422304

Description
2-bolt Low Backing Height Pillow Block Housing for Size Code 207 200 Series Ball Bearings
Description
2-bolt Low Backing Height Pillow Block Housing for Size Code 207 200 Series Ball Bearings

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL422304 Housings & Seals Bearing Parts & Kits - PL422304 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL422304 Housings & Seals Bearing Parts & Kits
PL422304
Link-Belt PL422304 Housings & Seals Bearing Parts & Kits PL422304
2-bolt Low Backing Height Pillow Block Housing for Size Code 207 200 Series Ball Bearings

2-bolt Low Backing Height Pillow Block Housing for Size Code 207 200 Series Ball Bearings

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL422304
Product Name Link-Belt PL422304 Housings & Seals Bearing Parts & Kits
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details