RegalRexnord Link-Belt PL3YN222NK13 Pillow Blocks Ball Bearings PL3YN222NK13

Description
1 3/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged
Description
1 3/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3YN222NK13 Pillow Blocks Ball Bearings - PL3YN222NK13 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3YN222NK13 Pillow Blocks Ball Bearings
PL3YN222NK13
Link-Belt PL3YN222NK13 Pillow Blocks Ball Bearings PL3YN222NK13
1 3/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged

1 3/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3YN222NK13
Product Name Link-Belt PL3YN222NK13 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.38 inch (34.92 mm)
Rated Speed 700 rpm
Load Rating 5810 lbs (2635 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details