RegalRexnord Link-Belt PL3Y2E32N Pillow Blocks Ball Bearings PL3Y2E32N

Description
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y2E32N Pillow Blocks Ball Bearings - PL3Y2E32N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y2E32N Pillow Blocks Ball Bearings
PL3Y2E32N
Link-Belt PL3Y2E32N Pillow Blocks Ball Bearings PL3Y2E32N
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y2E32N
Product Name Link-Belt PL3Y2E32N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 4800 rpm
Load Rating 7920 lbs (3592 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
1-3/4 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20928 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details