RegalRexnord Link-Belt PL3Y2B08N Pillow Blocks Ball Bearings PL3Y2B08N

Description
1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y2B08N Pillow Blocks Ball Bearings - PL3Y2B08N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y2B08N Pillow Blocks Ball Bearings
PL3Y2B08N
Link-Belt PL3Y2B08N Pillow Blocks Ball Bearings PL3Y2B08N
1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y2B08N
Product Name Link-Belt PL3Y2B08N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Rated Speed 12000 rpm
Load Rating 2360 lbs (1070 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
2-15/16 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Link-Belt 3235PT1 Pillow Blocks Sleeve Bearings - 3235PT1 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.19 inch (55.56 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
View Details