RegalRexnord Link-Belt PL3Y232N Pillow Blocks Ball Bearings PL3Y232N

Description
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y232N Pillow Blocks Ball Bearings - PL3Y232N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y232N Pillow Blocks Ball Bearings
PL3Y232N
Link-Belt PL3Y232N Pillow Blocks Ball Bearings PL3Y232N
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y232N
Product Name Link-Belt PL3Y232N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 4360 rpm
Load Rating 9800 lbs (4444 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.3125 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2210E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details