RegalRexnord Link-Belt PL3Y224N Pillow Blocks Ball Bearings PL3Y224N

Description
1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y224N Pillow Blocks Ball Bearings - PL3Y224N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y224N Pillow Blocks Ball Bearings
PL3Y224N
Link-Belt PL3Y224N Pillow Blocks Ball Bearings PL3Y224N
1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y224N
Product Name Link-Belt PL3Y224N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Rated Speed 6000 rpm
Load Rating 7330 lbs (3324 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
0.375 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2212E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Link-Belt 21227Z Pillow Blocks Sleeve Bearings - 21227Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.69 inch (42.86 mm)
Bearing Bronze; Bronze
View Details