RegalRexnord Link-Belt PL3Y218NK6 Pillow Blocks Ball Bearings PL3Y218NK6

Description
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Fill, Housing Plugged
Description
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Fill, Housing Plugged

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y218NK6 Pillow Blocks Ball Bearings - PL3Y218NK6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y218NK6 Pillow Blocks Ball Bearings
PL3Y218NK6
Link-Belt PL3Y218NK6 Pillow Blocks Ball Bearings PL3Y218NK6
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Fill, Housing Plugged

1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Fill, Housing Plugged

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y218NK6
Product Name Link-Belt PL3Y218NK6 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.12 inch (28.57 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

2-3/4 in. ID, 7-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21444 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.97 inch (75.41 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details