RegalRexnord Link-Belt PL3Y218N Pillow Blocks Ball Bearings PL3Y218N

Description
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y218N Pillow Blocks Ball Bearings - PL3Y218N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y218N Pillow Blocks Ball Bearings
PL3Y218N
Link-Belt PL3Y218N Pillow Blocks Ball Bearings PL3Y218N
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y218N
Product Name Link-Belt PL3Y218N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.12 inch (28.57 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details