RegalRexnord Link-Belt PL3Y212N Pillow Blocks Ball Bearings PL3Y212N

Description
3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y212N Pillow Blocks Ball Bearings - PL3Y212N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y212N Pillow Blocks Ball Bearings
PL3Y212N
Link-Belt PL3Y212N Pillow Blocks Ball Bearings PL3Y212N
3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y212N
Product Name Link-Belt PL3Y212N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Rated Speed 10000 rpm
Load Rating 2870 lbs (1302 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Mounted Bearing and Pillow Block Units -  - NSK Americas
Specs
Bearing Type Ball (optional feature); Plain (optional feature); Needle Roller (optional feature); Cylindrical Roller (optional feature); Tapered Roller (optional feature)
Bearing / Housing Features Plummer Block
Bearing Bearing Steel (optional feature); Bronze (optional feature); Stainless Steel (optional feature)
View Details