RegalRexnord Link-Belt PL3Y211N Pillow Blocks Ball Bearings PL3Y211N

Description
11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3Y211N Pillow Blocks Ball Bearings - PL3Y211N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3Y211N Pillow Blocks Ball Bearings
PL3Y211N
Link-Belt PL3Y211N Pillow Blocks Ball Bearings PL3Y211N
11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3Y211N
Product Name Link-Belt PL3Y211N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.6875 inch (17.46 mm)
Rated Speed 12000 rpm
Load Rating 2360 lbs (1070 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
Length 2.44 inch (62 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details