1 11/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PL3W227E |
| Product Name | Link-Belt PL3W227E Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Diameter | 1.69 inch (42.86 mm) |
| Rated Speed | 4000 rpm |
| Load Rating | 7370 lbs (3342 kg) |
| Housing | Cast Iron |