RegalRexnord Link-Belt PL3W216EK6 Pillow Blocks Ball Bearings PL3W216EK6

Description
1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged
Description
1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3W216EK6 Pillow Blocks Ball Bearings - PL3W216EK6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3W216EK6 Pillow Blocks Ball Bearings
PL3W216EK6
Link-Belt PL3W216EK6 Pillow Blocks Ball Bearings PL3W216EK6
1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged

1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3W216EK6
Product Name Link-Belt PL3W216EK6 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details