RegalRexnord Link-Belt PL3U2M55N Pillow Blocks Ball Bearings PL3U2M55N

Description
55 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
55 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3U2M55N Pillow Blocks Ball Bearings - PL3U2M55N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3U2M55N Pillow Blocks Ball Bearings
PL3U2M55N
Link-Belt PL3U2M55N Pillow Blocks Ball Bearings PL3U2M55N
55 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Setscrew Locking, Single Lip Contact Seal

55 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Back Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3U2M55N
Product Name Link-Belt PL3U2M55N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Rated Speed 4360 rpm
Load Rating 9800 lbs (4444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
1-7/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details