RegalRexnord Link-Belt PL3U235E3 Pillow Blocks Ball Bearings PL3U235E3

Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal
Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3U235E3 Pillow Blocks Ball Bearings - PL3U235E3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3U235E3 Pillow Blocks Ball Bearings
PL3U235E3
Link-Belt PL3U235E3 Pillow Blocks Ball Bearings PL3U235E3
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal

2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt low backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3U235E3
Product Name Link-Belt PL3U235E3 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 500 rpm
Load Rating 9800 lbs (4444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-7/8 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Square Type Bearing Block Series - Model BB11 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 4 inch (102 mm)
View Details