RegalRexnord Link-Belt PL3U231E3 Pillow Blocks Ball Bearings PL3U231E3

Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal
Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3U231E3 Pillow Blocks Ball Bearings - PL3U231E3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3U231E3 Pillow Blocks Ball Bearings
PL3U231E3
Link-Belt PL3U231E3 Pillow Blocks Ball Bearings PL3U231E3
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal

1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3U231E3
Product Name Link-Belt PL3U231E3 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 550 rpm
Load Rating 7920 lbs (3592 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details