RegalRexnord Link-Belt PL3S2E36E Pillow Blocks Ball Bearings PL3S2E36E

Description
2 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
2 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S2E36E Pillow Blocks Ball Bearings - PL3S2E36E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S2E36E Pillow Blocks Ball Bearings
PL3S2E36E
Link-Belt PL3S2E36E Pillow Blocks Ball Bearings PL3S2E36E
2 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

2 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3S2E36E
Product Name Link-Belt PL3S2E36E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.25 inch (57.15 mm)
Rated Speed 3200 rpm
Load Rating 9800 lbs (4444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details