RegalRexnord Link-Belt PL3S2E32E Pillow Blocks Ball Bearings PL3S2E32E

Description
2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S2E32E Pillow Blocks Ball Bearings - PL3S2E32E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S2E32E Pillow Blocks Ball Bearings
PL3S2E32E
Link-Belt PL3S2E32E Pillow Blocks Ball Bearings PL3S2E32E
2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3S2E32E
Product Name Link-Belt PL3S2E32E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 3600 rpm
Load Rating 7920 lbs (3592 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB6 - TSPB-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 100 lbs (45.35 kg)
View Details