2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PL3S232E |
| Product Name | Link-Belt PL3S232E Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2 inch (50.8 mm) |
| Rated Speed | 3200 rpm |
| Load Rating | 9800 lbs (4444 kg) |