RegalRexnord Link-Belt PL3S231EK75 Pillow Blocks Ball Bearings PL3S231EK75

Description
1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing
Description
1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S231EK75 Pillow Blocks Ball Bearings - PL3S231EK75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S231EK75 Pillow Blocks Ball Bearings
PL3S231EK75
Link-Belt PL3S231EK75 Pillow Blocks Ball Bearings PL3S231EK75
1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing

1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3S231EK75
Product Name Link-Belt PL3S231EK75 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 3600 rpm
Load Rating 7920 lbs (3592 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Low Center Height Pillow Block Units - P2BL Series - SKF/Global
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 2.94 inch (12.7 to 74.6 mm)
View Details
2 suppliers