RegalRexnord Link-Belt PL3S223E Pillow Blocks Ball Bearings PL3S223E

Description
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S223E Pillow Blocks Ball Bearings - PL3S223E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S223E Pillow Blocks Ball Bearings
PL3S223E
Link-Belt PL3S223E Pillow Blocks Ball Bearings PL3S223E
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3S223E
Product Name Link-Belt PL3S223E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 4800 rpm
Load Rating 5810 lbs (2635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
1 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Pillow-Block-Needle-Roller-Self-Align - PB1-250-N - Spyraflo, Inc.
Specs
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details