RegalRexnord Link-Belt PL3S220HFF Pillow Blocks Ball Bearings PL3S220HFF

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Free Running, 10% Oil Fill
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Free Running, 10% Oil Fill

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S220HFF Pillow Blocks Ball Bearings - PL3S220HFF - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S220HFF Pillow Blocks Ball Bearings
PL3S220HFF
Link-Belt PL3S220HFF Pillow Blocks Ball Bearings PL3S220HFF
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Free Running, 10% Oil Fill

1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Free Running, 10% Oil Fill

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3S220HFF
Product Name Link-Belt PL3S220HFF Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 8400 rpm
Load Rating 5810 lbs (2635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-205-1 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1 inch (25.4 mm)
Bearing Plastic
View Details
2 suppliers