RegalRexnord Link-Belt PL3S219E1 Pillow Blocks Ball Bearings PL3S219E1

Description
1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease
Description
1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S219E1 Pillow Blocks Ball Bearings - PL3S219E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S219E1 Pillow Blocks Ball Bearings
PL3S219E1
Link-Belt PL3S219E1 Pillow Blocks Ball Bearings PL3S219E1
1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease

1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3S219E1
Product Name Link-Belt PL3S219E1 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-15/16 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details