RegalRexnord Link-Belt PL3S213E Pillow Blocks Ball Bearings PL3S213E

Description
13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3S213E Pillow Blocks Ball Bearings - PL3S213E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3S213E Pillow Blocks Ball Bearings
PL3S213E
Link-Belt PL3S213E Pillow Blocks Ball Bearings PL3S213E
13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Pillow Block, Setscrew Locking, Single Lip Contact Seal

13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Low Backing Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3S213E
Product Name Link-Belt PL3S213E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.8125 inch (20.64 mm)
Rated Speed 7500 rpm
Load Rating 2870 lbs (1302 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 5mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
Length 1.34 inch (34 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details