RegalRexnord Link-Belt PL3CL2E26N Pillow Blocks Ball Bearings PL3CL2E26N

Description
1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
Description
1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3CL2E26N Pillow Blocks Ball Bearings - PL3CL2E26N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3CL2E26N Pillow Blocks Ball Bearings
PL3CL2E26N
Link-Belt PL3CL2E26N Pillow Blocks Ball Bearings PL3CL2E26N
1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3CL2E26N
Product Name Link-Belt PL3CL2E26N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.62 inch (41.27 mm)
Rated Speed 6000 rpm
Load Rating 7330 lbs (3324 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details