RegalRexnord Link-Belt PL3CL223N Pillow Blocks Ball Bearings PL3CL223N

Description
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
Description
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PL3CL223N Pillow Blocks Ball Bearings - PL3CL223N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PL3CL223N Pillow Blocks Ball Bearings
PL3CL223N
Link-Belt PL3CL223N Pillow Blocks Ball Bearings PL3CL223N
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PL3CL223N
Product Name Link-Belt PL3CL223N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 6850 rpm
Load Rating 5810 lbs (2635 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
2-15/16 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Miniature Pillow Block Mounted Bearing - BD1510P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details