RegalRexnord Link-Belt PKREB22448HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKREB22448HHC

Description
3" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Clearance Seal, Reversed Assembly, Special Threaded Cover Locking Style
Description
3" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Clearance Seal, Reversed Assembly, Special Threaded Cover Locking Style

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKREB22448HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKREB22448HHC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKREB22448HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKREB22448HHC
Link-Belt PKREB22448HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKREB22448HHC
3" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Clearance Seal, Reversed Assembly, Special Threaded Cover Locking Style

3" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Clearance Seal, Reversed Assembly, Special Threaded Cover Locking Style

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKREB22448HHC
Product Name Link-Belt PKREB22448HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
1-9/16 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details