RegalRexnord Link-Belt PKLB78140FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB78140FRT2

Description
140 mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Washer Included
Description
140 mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Washer Included

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB78140FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB78140FRT2 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB78140FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB78140FRT2
Link-Belt PKLB78140FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB78140FRT2
140 mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Washer Included

140 mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Washer Included

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB78140FRT2
Product Name Link-Belt PKLB78140FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 5.51 inch (140 mm)
Load Rating 166000 lbs (75283 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP2018S - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 inch (12.7 mm)
View Details