RegalRexnord Link-Belt PKLB78130FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB78130FRT2

Description
130mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Locknut and Washer Included
Description
130mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Locknut and Washer Included

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB78130FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB78130FRT2 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB78130FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB78130FRT2
Link-Belt PKLB78130FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB78130FRT2
130mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Locknut and Washer Included

130mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Locknut and Washer Included

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB78130FRT2
Product Name Link-Belt PKLB78130FRT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1-3/16 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Link-Belt 21555 Pillow Blocks Sleeve Bearings - 21555 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3.44 inch (87.31 mm)
Bearing Babbitt
View Details