RegalRexnord Link-Belt PKLB78110FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB78110FRC

Description
Link-Belt PKLB78110FRC Spherical Roller Bearings PKLB7800F Split-housed Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PKLB78110FRC Spherical Roller Bearings PKLB7800F Split-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB78110FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB78110FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB78110FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB78110FRC
Link-Belt PKLB78110FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB78110FRC
Link-Belt PKLB78110FRC Spherical Roller Bearings PKLB7800F Split-housed Pillow Block. Contact Rexnord for more details.

Link-Belt PKLB78110FRC Spherical Roller Bearings PKLB7800F Split-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB78110FRC
Product Name Link-Belt PKLB78110FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details