RegalRexnord Link-Belt PKLB6896FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6896FD8

Description
6" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System
Description
6" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6896FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6896FD8 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6896FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6896FD8
Link-Belt PKLB6896FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6896FD8
6" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

6" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6896FD8
Product Name Link-Belt PKLB6896FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 6 inch (152 mm)
Rated Speed 960 rpm
Load Rating 250000 lbs (113379 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-9/16 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details