3 15/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PKLB6863FR |
| Product Name | Link-Belt PKLB6863FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Bearing / Housing Features | Split Housing |
| Shaft Diameter | 3.94 inch (100 mm) |
| Load Rating | 102000 lbs (46259 kg) |
| Housing | Cast Steel |