RegalRexnord Link-Belt PKLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6856FR

Description
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6856FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6856FR
Link-Belt PKLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6856FR
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6856FR
Product Name Link-Belt PKLB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.5 inch (88.9 mm)
Load Rating 80000 lbs (36281 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.81 inch (96.84 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details