RegalRexnord Link-Belt PKLB6855FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6855FD8C

Description
3 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap
Description
3 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6855FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6855FD8C - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6855FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6855FD8C
Link-Belt PKLB6855FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6855FD8C
3 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

3 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6855FD8C
Product Name Link-Belt PKLB6855FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1660 rpm
Load Rating 80000 lbs (36281 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details