RegalRexnord Link-Belt PKLB6848FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6848FD8C

Description
3" Mounted Spherical Roller Bearing, Cast Steel 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap
Description
3" Mounted Spherical Roller Bearing, Cast Steel 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKLB6848FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKLB6848FD8C - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKLB6848FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKLB6848FD8C
Link-Belt PKLB6848FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKLB6848FD8C
3" Mounted Spherical Roller Bearing, Cast Steel 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

3" Mounted Spherical Roller Bearing, Cast Steel 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKLB6848FD8C
Product Name Link-Belt PKLB6848FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 1950 rpm
Load Rating 58500 lbs (26531 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
1-5/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BCE19A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details