RegalRexnord Link-Belt PKELB6871FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKELB6871FD8C

Description
4 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap
Description
4 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKELB6871FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKELB6871FD8C - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKELB6871FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKELB6871FD8C
Link-Belt PKELB6871FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKELB6871FD8C
4 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

4 7/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKELB6871FD8C
Product Name Link-Belt PKELB6871FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearing, 25mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2531 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
Length 4.88 inch (124 mm)
View Details
Plastic Pillow Block Bearings - PPL206-STL-1-1/4 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
View Details