RegalRexnord Link-Belt PKELB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKELB6856FR

Description
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKELB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKELB6856FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKELB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKELB6856FR
Link-Belt PKELB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKELB6856FR
3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

3 1/2" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKELB6856FR
Product Name Link-Belt PKELB6856FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing - igubal® Series ESTM - igus® inc.
Specs
Bearing Type Plain
Shaft Securing Method No Locking Method
Shaft Diameter 0.3150 to 1.18 inch (8 to 30 mm)
View Details