RegalRexnord Link-Belt PKEB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22639E7

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22639E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22639E7
Link-Belt PKEB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22639E7
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22639E7
Product Name Link-Belt PKEB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 1350 rpm
Load Rating 38300 lbs (17370 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details