RegalRexnord Link-Belt PKEB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22631E7

Description
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22631E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22631E7
Link-Belt PKEB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22631E7
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22631E7
Product Name Link-Belt PKEB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 1675 rpm
Load Rating 25900 lbs (11746 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1-9/16 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 3112689 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Iglide l280, igumid g
Length 3.86 inch (98 mm)
View Details