4 15/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PKEB22579YFH |
| Product Name | Link-Belt PKEB22579YFH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 4.94 inch (125 mm) |
| Rated Speed | 1200 rpm |
| Load Rating | 166200 lbs (75374 kg) |