RegalRexnord Link-Belt PKEB22579YFE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22579YFE

Description
4 15/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
4 15/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22579YFE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22579YFE - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22579YFE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22579YFE
Link-Belt PKEB22579YFE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22579YFE
4 15/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

4 15/16" Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22579YFE
Product Name Link-Belt PKEB22579YFE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.94 inch (125 mm)
Rated Speed 900 rpm
Load Rating 166200 lbs (75374 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
0.375 Bore, Molded Nylon bearing block, With Ertalyte Tx Bearing - A 7Z 6-F2212E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Link-Belt 3227PT3 Pillow Blocks Sleeve Bearings - 3227PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.69 inch (42.86 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details