RegalRexnord Link-Belt PKEB224M55H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB224M55H

Description
55 MM Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
55 MM Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB224M55H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB224M55H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB224M55H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB224M55H
Link-Belt PKEB224M55H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB224M55H
55 MM Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

55 MM Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB224M55H
Product Name Link-Belt PKEB224M55H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Rated Speed 2500 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block/Bearing Housing - 19462778 - Radwell International
Specs
Bearing Type Ball
View Details