RegalRexnord Link-Belt PKEB22464H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22464H

Description
4" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
4" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22464H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22464H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22464H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22464H
Link-Belt PKEB22464H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22464H
4" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

4" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22464H
Product Name Link-Belt PKEB22464H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4 inch (102 mm)
Rated Speed 1400 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Flange Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details