RegalRexnord Link-Belt PKEB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22447FH

Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22447FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22447FH
Link-Belt PKEB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22447FH
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59502241 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59502241
Pillow Block/Bearing Housing 59502241
2 15/16" MOUNTED SPHERICAL ROLLER BEARING, EXPANSION CAST STEEL 4-BOLT PILLOW BLOCK, PKEB22447FH 2 15/16 PILLOW BLOCK ROLLER BEARING,B22400 SERIES, SOLID-HOUSED PILLOW BLOCK, SPHERICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

2 15/16" MOUNTED SPHERICAL ROLLER BEARING, EXPANSION CAST STEEL 4-BOLT PILLOW BLOCK, PKEB22447FH 2 15/16 PILLOW BLOCK ROLLER BEARING,B22400 SERIES, SOLID-HOUSED PILLOW BLOCK, SPHERICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PKEB22447FH 59502241
Product Name Link-Belt PKEB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB6 - TSPB-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 100 lbs (45.35 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details