RegalRexnord Link-Belt PKEB22439H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22439H

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22439H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22439H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22439H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22439H
Link-Belt PKEB22439H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22439H
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22439H
Product Name Link-Belt PKEB22439H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2300 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

6mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF060L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2362 inch (6 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Grease Fit Pillow Block Mounted Bearing - BFE14G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details