RegalRexnord Link-Belt PKEB22439FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22439FH

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22439FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22439FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22439FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22439FH
Link-Belt PKEB22439FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22439FH
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22439FH
Product Name Link-Belt PKEB22439FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2300 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN6 - TTWN-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 200 lbs (90.7 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details