RegalRexnord Link-Belt PKEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22435E

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22435E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22435E
Link-Belt PKEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22435E
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22435E
Product Name Link-Belt PKEB22435E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Locking Collar
Shaft Diameter 2.19 inch (55.56 mm)
Housing Cast Steel
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details