RegalRexnord Link-Belt PKEB22426E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22426E

Description
1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKEB22426E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKEB22426E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKEB22426E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKEB22426E
Link-Belt PKEB22426E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKEB22426E
1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKEB22426E
Product Name Link-Belt PKEB22426E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.62 inch (41.27 mm)
Rated Speed 2350 rpm
Load Rating 24700 lbs (11202 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details